location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hasbro E1100EU40

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hasbro Check ‘Hasbro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E1100EU40
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E1100EU4
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010993490110
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hasbro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7685
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 13:33:08
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Hasbro E1100EU40:
This short summary of the Hasbro E1100EU40 data-sheet is auto-generated and uses the product title and the first six key specs.

Hasbro E1100EU40, Collectible figure, Movie & TV series

Long summary description Hasbro E1100EU40:
This is an auto-generated long summary of Hasbro E1100EU40 based on the first three specs of the first five spec groups.

Hasbro E1100EU40. Product type: Collectible figure, On basis of: Movie & TV series, Theme: Marvel. Height: 150 mm, Package width: 152 mm, Package depth: 50 mm. Commercial unit type: Consumer unit single

Features
On basis of *
Movie & TV series
Theme *
Marvel
Recommended age group
Child
Target audience details
Early childhood, Child
Suggested gender
Male
Recommended age (min)
4 yr(s)
Product type *
Collectible figure
Assembly required
No
Number of pieces
1 pc(s)
Country of origin
China
Weight & dimensions
Height
150 mm
Package width
152 mm
Package depth
50 mm
Package height
228 mm
Package weight
60 g
Packaging content
Commercial unit type
Consumer unit single
Dispatch unit
No
Orderable unit
No
Invoice unit
No