Vinco 70701 household fan Chrome

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14733
Info modified on:
03 May 2023, 15:02:11
Short summary description Vinco 70701 household fan Chrome:

Vinco 70701, Household blade fan, Chrome, Floor, 40 cm, AC, 50 W

Long summary description Vinco 70701 household fan Chrome:

Vinco 70701. Type: Household blade fan, Product color: Chrome, Placement: Floor. Power source type: AC, Power consumption (typical): 50 W, AC input voltage: 230 V. Weight: 7,2 kg. Package width: 480 mm, Package depth: 145 mm, Package height: 590 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.