ATEN logo

ATEN KE6900AT KVM extender Transmitter

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40710
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
01 Aug 2021
Short summary description ATEN KE6900AT KVM extender Transmitter:

ATEN KE6900AT, Transmitter, Wired, 10000 m, Cat5e, 1920 x 1200 pixels, Push-buttons

Long summary description ATEN KE6900AT KVM extender Transmitter:

ATEN KE6900AT. Type: Transmitter, Connectivity technology: Wired, Maximum transfer distance: 10000 m. Transmitter video port type: DVI-I, Transmitter local keyboard/mouse port type: USB. USB port type: USB Type-A. AC adapter output voltage: 5 V, Power consumption (transmitter) (max): 7,95 W. Cables included: Audio (3.5mm), DVI, USB

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.