HP logo

HP ZBook 17 G6 Intel® Core™ i9 i9-9880H Mobile workstation 43,9 cm (17.3") Touchscreen 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 5000 Windows 10 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90652
Info modified on:
09 Mar 2024, 14:19:00
Short summary description HP ZBook 17 G6 Intel® Core™ i9 i9-9880H Mobile workstation 43,9 cm (17.3") Touchscreen 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 5000 Windows 10 Pro Silver:

HP ZBook 17 G6, Intel® Core™ i9, 2,3 GHz, 43,9 cm (17.3"), 32 GB, 512 GB, Windows 10 Pro

Long summary description HP ZBook 17 G6 Intel® Core™ i9 i9-9880H Mobile workstation 43,9 cm (17.3") Touchscreen 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 5000 Windows 10 Pro Silver:

HP ZBook 17 G6. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-9880H, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), Touchscreen. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA Quadro RTX 5000. Operating system installed: Windows 10 Pro. Product color: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.