location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U280-W01-60C1-G mobile device charger Universal White AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U280-W01-60C1-G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U280-W01-60C1-G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332250469 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:31:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite U280-W01-60C1-G mobile device charger Universal White AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Universal
  • - Charger type: Indoor
  • - Power source type: AC
  • - White
  • - Over current, Over voltage, Overload
  • - 100 - 240 V 50/60 Hz 60 W Maximum output voltage: 20 V
More>>>
Short summary description Tripp Lite U280-W01-60C1-G mobile device charger Universal White AC Indoor:
This short summary of the Tripp Lite U280-W01-60C1-G mobile device charger Universal White AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U280-W01-60C1-G, Indoor, AC, 20 V, White

Long summary description Tripp Lite U280-W01-60C1-G mobile device charger Universal White AC Indoor:
This is an auto-generated long summary of Tripp Lite U280-W01-60C1-G mobile device charger Universal White AC Indoor based on the first three specs of the first five spec groups.

Tripp Lite U280-W01-60C1-G. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 100 - 240 V, Maximum output voltage: 20 V. USB Type-C ports quantity: 1, Power protection features: Over current, Over voltage, Overload. Product color: White

Performance
Charger compatibility *
Universal
Power source type *
AC
USB Type-C ports quantity
1
Charger type *
Indoor
USB Power Delivery
Yes
USB Power Delivery revision
3.0
Power protection features
Over current, Over voltage, Overload
Country of origin
Vietnam
Design
Product color *
White
Power
Input voltage
100 - 240 V
Input frequency
50/60 Hz
Input current
1.5 A
Maximum power
60 W
Maximum output voltage
20 V
Minimum output voltage
5 V
Output current
3000 mA
Weight & dimensions
Width
40 mm
Depth
36,4 mm
Height
53,8 mm
Weight
110 g
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package type
Box
Package width
92 mm
Package depth
72 mm
Package height
32 mm
Package weight
120 g
Operational conditions
Operating temperature (T-T)
0 - 25 °C
Storage temperature (T-T)
-20 - 85 °C
Operating relative humidity (H-H)
20 - 90%
Storage relative humidity (H-H)
5 - 95%
Technical details
Sustainability compliance
Yes
Sustainability certificates
REACH, RoHS
Compliance certificates
REACH, RoHS
Logistics data
Master (outer) case width
335 mm
Master (outer) case length
105 mm
Master (outer) case height
90 mm
Master (outer) case weight
1,25 kg
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332250466
Brand Image Article code product Stock Price from
Tripp Lite U280-C01-25-1B mobile device charger Universal Black Cigar lighter Auto Tripp Lite U280-C01-25-1B mobile device charger Universal Black Cigar lighter Auto
(show image)
U280-C01-25-1B U280-C01-25-1B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-W02-70C2-G mobile device charger Laptop, Smartphone White AC Indoor Tripp Lite U280-W02-70C2-G mobile device charger Laptop, Smartphone White AC Indoor
(show image)
U280-W02-70C2-G U280-W02-70C2-G 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-W01-65C1-G mobile device charger Universal White AC Indoor Tripp Lite U280-W01-65C1-G mobile device charger Universal White AC Indoor
(show image)
U280-W01-65C1-G U280-W01-65C1-G 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-W02-40C2-G mobile device charger Smartphone, Tablet White AC Indoor Tripp Lite U280-W02-40C2-G mobile device charger Smartphone, Tablet White AC Indoor
(show image)
U280-W02-40C2-G U280-W02-40C2-G 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-W01-18C1-K mobile device charger Smartphone, Tablet White AC Indoor Tripp Lite U280-W01-18C1-K mobile device charger Smartphone, Tablet White AC Indoor
(show image)
U280-W01-18C1-K U280-W01-18C1-K 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-30W-K mobile device charger Smartphone, Tablet White Cigar lighter Auto Tripp Lite U280-C02-30W-K mobile device charger Smartphone, Tablet White Cigar lighter Auto
(show image)
U280-C02-30W-K U280-C02-30W-K 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-W01-20C1-G mobile device charger Universal White AC Indoor Tripp Lite U280-W01-20C1-G mobile device charger Universal White AC Indoor
(show image)
U280-W01-20C1-G U280-W01-20C1-G 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-W02-68C2-G mobile device charger Smartphone, Tablet White AC Indoor Tripp Lite U280-W02-68C2-G mobile device charger Smartphone, Tablet White AC Indoor
(show image)
U280-W02-68C2-G U280-W02-68C2-G 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-W04-100C2G mobile device charger Universal White AC Indoor Tripp Lite U280-W04-100C2G mobile device charger Universal White AC Indoor
(show image)
U280-W04-100C2G U280-W04-100C2G 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-W01-100C1G mobile device charger Universal White AC Indoor Tripp Lite U280-W01-100C1G mobile device charger Universal White AC Indoor
(show image)
U280-W01-100C1G U280-W01-100C1G 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)