location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DICOTA Pep.Up Junior Mystique 39,1 cm (15.4") Messenger case Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DICOTA Check ‘DICOTA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pep.Up Junior Mystique
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N15378P show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DICOTA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DICOTA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DICOTA Pep.Up Junior Mystique 39,1 cm (15.4") Messenger case Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Messenger case 39,1 cm (15.4") Grey
  • - Polyester/Nylon
  • - 700 g
More>>>
Short summary description DICOTA Pep.Up Junior Mystique 39,1 cm (15.4") Messenger case Grey:
This short summary of the DICOTA Pep.Up Junior Mystique 39,1 cm (15.4") Messenger case Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DICOTA Pep.Up Junior Mystique, Messenger case, 39,1 cm (15.4"), 700 g

Long summary description DICOTA Pep.Up Junior Mystique 39,1 cm (15.4") Messenger case Grey:
This is an auto-generated long summary of DICOTA Pep.Up Junior Mystique 39,1 cm (15.4") Messenger case Grey based on the first three specs of the first five spec groups.

DICOTA Pep.Up Junior Mystique. Case type: Messenger case, Maximum screen size: 39,1 cm (15.4"). Weight: 700 g

Brand Image Article code product Stock Price from
DICOTA

DICOTA Nature Life 29,5 cm (11.6") Messenger case
(show image)
N22808C Nature Life 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Nature Style 41,7 cm (16.4") Messenger case
(show image)
N22818C Nature Style 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA CityWear 33,8 cm (13.3") Briefcase Black
(show image)
N19678N CityWear 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA CityWear 33,8 cm (13.3") Briefcase Brown
(show image)
N19668N CityWear 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA CityWear 43,4 cm (17.1") Briefcase Brown
(show image)
N19648N CityWear 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA CityWear 15.4" 43,4 cm (17.1") Briefcase Black
(show image)
N19658N CityWear 15.4" 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Take.Off 39,1 cm (15.4") Messenger case Brown
(show image)
N17198P Take.Off 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Take.Off 15.4“, Black 39,1 cm (15.4") Messenger case
(show image)
N17188P Take.Off 15.4“, Black 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Pep.Up Junior Mystique 15.4" 39,1 cm (15.4") Messenger case Brown
(show image)
N15388P Pep.Up Junior Mystique 15.4" 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA College Action 39,6 cm (15.6") Backpack case
(show image)
N13998P College Action 0.00
(excl. VAT)
0 (incl. VAT)