Tripp Lite logo

Tripp Lite SRFC5STR72 cable tray Straight cable tray Yellow

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59949
Info modified on:
10 Aug 2024, 11:42:09
Short summary description Tripp Lite SRFC5STR72 cable tray Straight cable tray Yellow:

Tripp Lite SRFC5STR72, Straight cable tray, PVC, Yellow

Long summary description Tripp Lite SRFC5STR72 cable tray Straight cable tray Yellow:

Tripp Lite SRFC5STR72. Type: Straight cable tray, Material: PVC, Product color: Yellow. Width: 157,5 mm, Depth: 1828,8 mm, Height: 117 mm. Package width: 230 mm, Package depth: 1910 mm, Package height: 190 mm. Master (outer) case width: 230 mm, Master (outer) case length: 1910 mm, Master (outer) case height: 190 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.