location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRFC10RAMP cable tray accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRFC10RAMP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRFC10RAMP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332240958 show
Category:
Cable trays are used in the electrical wiring of buildings to support insulated electric cables used for power distribution and communication. Cable trays are used as an alternative to open wiring or electrical conduit systems, and are commonly used for cable management in commercial and industrial construction. Cable tray accessories include cables and the trays themselves.
Cable Tray Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:04:09
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Tripp Lite SRFC10RAMP cable tray accessory:
This short summary of the Tripp Lite SRFC10RAMP cable tray accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRFC10RAMP, Yellow, PVC, Screw-on, 476 mm, 376,9 mm, 118 mm

Long summary description Tripp Lite SRFC10RAMP cable tray accessory:
This is an auto-generated long summary of Tripp Lite SRFC10RAMP cable tray accessory based on the first three specs of the first five spec groups.

Tripp Lite SRFC10RAMP. Product color: Yellow, Material: PVC, Mounting type: Screw-on. Width: 476 mm, Length: 376,9 mm, Height: 118 mm. Quantity per master (outer) case: 1 pc(s), Master (outer) case width: 256,5 mm, Master (outer) case length: 299,7 mm

Features
Product color
Yellow
Material
PVC
Mounting type
Screw-on
Weight & dimensions
Width
476 mm
Length
376,9 mm
Height
118 mm
Weight
540 g
Package width
256,5 mm
Package depth
299,7 mm
Weight & dimensions
Package height
165,1 mm
Package weight
1,27 kg
Logistics data
Quantity per master (outer) case
1 pc(s)
Master (outer) case width
256,5 mm
Master (outer) case length
299,7 mm
Master (outer) case height
165,1 mm
Master (outer) case weight
1,27 kg
Country of origin
China
Brand Image Article code product Stock Price from
Tripp Lite SRFC5CAP cable tray accessory Cable end cap fitting Tripp Lite SRFC5CAP cable tray accessory Cable end cap fitting
(show image)
SRFC5CAP SRFC5CAP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRFC5RAMP cable tray accessory Tripp Lite SRFC5RAMP cable tray accessory
(show image)
SRFC5RAMP SRFC5RAMP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRFC5DROP cable tray accessory Cable drop-ceiling connector Tripp Lite SRFC5DROP cable tray accessory Cable drop-ceiling connector
(show image)
SRFC5DROP SRFC5DROP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRFC5CPL5 cable tray accessory Tripp Lite SRFC5CPL5 cable tray accessory
(show image)
SRFC5CPL5 SRFC5CPL5 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRFC5CPL10 cable tray accessory Cable transition fitting Tripp Lite SRFC5CPL10 cable tray accessory Cable transition fitting
(show image)
SRFC5CPL10 SRFC5CPL10 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRFC4WTRFL48 cable tray accessory Cable spiral wrap Tripp Lite SRFC4WTRFL48 cable tray accessory Cable spiral wrap
(show image)
SRFC4WTRFL48 SRFC4WTRFL48 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRFC4WTRFL36 cable tray accessory Cable spiral wrap Tripp Lite SRFC4WTRFL36 cable tray accessory Cable spiral wrap
(show image)
SRFC4WTRFL36 SRFC4WTRFL36 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRFC10DROP cable tray accessory Cable transition fitting Tripp Lite SRFC10DROP cable tray accessory Cable transition fitting
(show image)
SRFC10DROP SRFC10DROP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRFC10CPL10 cable tray accessory Tripp Lite SRFC10CPL10 cable tray accessory
(show image)
SRFC10CPL10 SRFC10CPL10 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRFC10CAP cable tray accessory Cable end cap fitting Tripp Lite SRFC10CAP cable tray accessory Cable end cap fitting
(show image)
SRFC10CAP SRFC10CAP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)