Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 15 m
- - HDMI Type A (Standard) Straight Male
- - HDMI Type A (Standard) Straight Male
- - 30 Hz 10,2 Gbit/s
- - 3D Audio Return Channel (ARC) HDMI Ethernet channel
- - Black
More>>>
Short summary description Manhattan 323260 HDMI cable 15 m HDMI Type A (Standard) Black:
This short summary of the Manhattan 323260 HDMI cable 15 m HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.
Manhattan 323260, 15 m, HDMI Type A (Standard), HDMI Type A (Standard), 3D, 10,2 Gbit/s, Black
Long summary description Manhattan 323260 HDMI cable 15 m HDMI Type A (Standard) Black:
This is an auto-generated long summary of Manhattan 323260 HDMI cable 15 m HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.
Manhattan 323260. Cable length: 15 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Nickel, 3D, Data transfer rate: 10,2 Gbit/s, Audio Return Channel (ARC), Product color: Black