location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC GVSUPS20K0B4HS uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GVSUPS20K0B4HS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GVSUPS20K0B4HS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304410041 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92334
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:22:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC GVSUPS20K0B4HS uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double-conversion (Online)
  • - 20 kVA 20000 W
  • - Waveform: Sine
  • - Sealed Lead Acid (VRLA) 480 V
  • - Tower White
More>>>
Short summary description APC GVSUPS20K0B4HS uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W:
This short summary of the APC GVSUPS20K0B4HS uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC GVSUPS20K0B4HS, Double-conversion (Online), 20 kVA, 20000 W, Sine, 384 V, 480 V

Long summary description APC GVSUPS20K0B4HS uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W:
This is an auto-generated long summary of APC GVSUPS20K0B4HS uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W based on the first three specs of the first five spec groups.

APC GVSUPS20K0B4HS. UPS topology: Double-conversion (Online), Output power capacity: 20 kVA, Output power: 20000 W. AC outlet types: Hard Wire 5-wire (3PH + N + G). Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 480 V. Form factor: Tower, Product color: White, Display type: LED. Width: 521 mm, Depth: 847 mm, Height: 1485 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
20 kVA
Output power *
20000 W
Waveform *
Sine
Input operation voltage (min) *
384 V
Input operation voltage (max) *
480 V
Input frequency *
40/70 Hz
Output operation voltage (min)
340 V
Output operation voltage (max)
460 V
Output frequency
50/60 Hz
Maximum current
54 A
Number of input phases
3
Number of output phases
3
Power factor
0,99
Crest factor
2.5:1
ECO mode
Yes
Output voltage Total Harmonic Distortion (THD)
3%
Input current Total Harmonic Distortion (THD)
3%
Noise level
55 dB
Power protection features
Overload, Short circuit
Audible alarm(s)
Yes
Ports & interfaces
AC outlet types
Hard Wire 5-wire (3PH + N + G)
SmartSlot
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery voltage
480 V
Design
Form factor *
Tower
Product color *
White
Display type
LED
International Protection (IP) code
IP20
Certification
IEC 62040-1-1, IEC 62040-2, OSHPD
Compatibility
Schneider Electric's lithium ion battery solution
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 1005,84 m
Non-operating altitude
0 - 3048 m
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
521 mm
Depth
847 mm
Height
1485 mm
Weight
200 kg
Package width
640 mm
Package depth
990 mm
Package height
1680 mm
Package weight
200 kg
Logistics data
Harmonized System (HS) code
85078000
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)