location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB2HDMI USB graphics adapter 1920 x 1080 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB2HDMI
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB2HDMI
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030841719 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:54:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com USB2HDMI USB graphics adapter 1920 x 1080 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB version: 2.0 Mini-USB B Female
  • - HDMI output
  • - Number of displays supported: 1
  • - 1920 x 1080 pixels
  • - Black
More>>>
Short summary description StarTech.com USB2HDMI USB graphics adapter 1920 x 1080 pixels Black:
This short summary of the StarTech.com USB2HDMI USB graphics adapter 1920 x 1080 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB2HDMI, 2.0, Mini-USB B, HDMI output, 1920 x 1080 pixels

Long summary description StarTech.com USB2HDMI USB graphics adapter 1920 x 1080 pixels Black:
This is an auto-generated long summary of StarTech.com USB2HDMI USB graphics adapter 1920 x 1080 pixels Black based on the first three specs of the first five spec groups.

StarTech.com USB2HDMI. USB connector type: Mini-USB B, USB connector gender: Female, Internal memory: 16 MB. Product color: Black, Housing material: Plastic. Windows operating systems supported: Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home..., Mac operating systems supported: Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac..., Minimum processor speed: 1,2 GHz. Width: 52 mm, Depth: 109 mm, Height: 19 mm. Package width: 153 mm, Package depth: 229 mm, Package height: 63 mm

Performance
USB connector type
Mini-USB B
USB connector gender
Female
USB version *
2.0
DVI output *
No
HDMI output *
Yes
DisplayPort output *
No
Number of displays supported *
1
Internal memory
16 MB
Maximum resolution
1920 x 1080 pixels
Supported graphics resolutions
640 x 480 (VGA), 720 x 480, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1280 x 960, 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Audio output channels
2.0 channels
Chipset
DisplayLink - DL-165
USB pass-through
No
Certification
CE, FCC, REACH
Design
Product color
Black
Housing material
Plastic
Integrated USB cable
No
System requirements
Windows operating systems supported
Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac compatibility
Yes
System requirements
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 13.0 Ventura
Minimum processor speed
1,2 GHz
Minimum RAM
0,512 GB
Weight & dimensions
Width
52 mm
Depth
109 mm
Height
19 mm
Weight
300 g
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
0 - 80 °C
Operating relative humidity (H-H)
10 - 90%
Packaging data
Package width
153 mm
Package depth
229 mm
Package height
63 mm
Package weight
400 g
Packaging content
Cables included
USB
Drivers included
Yes
Manual
Yes
Technical details
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
StarTech.com USB32VGAES USB graphics adapter 1920 x 1200 pixels Black StarTech.com USB32VGAES USB graphics adapter 1920 x 1200 pixels Black
(show image)
USB32VGAES USB32VGAES 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB32HDES USB graphics adapter 1920 x 1200 pixels Black StarTech.com USB32HDES USB graphics adapter 1920 x 1200 pixels Black
(show image)
USB32HDES USB32HDES 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB2DVIPRO USB graphics adapter 1920 x 1200 pixels Black StarTech.com USB2DVIPRO USB graphics adapter 1920 x 1200 pixels Black
(show image)
USB2DVIPRO USB2DVIPRO 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB2DVIMM6 USB graphics adapter 1680 x 1050 pixels Black StarTech.com USB2DVIMM6 USB graphics adapter 1680 x 1050 pixels Black
(show image)
USB2DVIMM6 USB2DVIMM6 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB2VGAMM6 USB graphics adapter 1680 x 1050 pixels Black StarTech.com USB2VGAMM6 USB graphics adapter 1680 x 1050 pixels Black
(show image)
USB2VGAMM6 USB2VGAMM6 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB2VGAE2 USB graphics adapter 1600 x 1200 pixels Black StarTech.com USB2VGAE2 USB graphics adapter 1600 x 1200 pixels Black
(show image)
USB2VGAE2 USB2VGAE2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)