location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool FFBS 9448 WV FR washing machine Front-load 9 kg 1400 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FFBS 9448 WV FR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FFBS 9448 WV FR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437044410
Category:
Machines used for washing clothes.
Washing Machines Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:00:21
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Whirlpool FFBS 9448 WV FR washing machine Front-load 9 kg 1400 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Front-load 9 kg 1400 RPM White
  • - Built-in display
  • - Cold, Cotton, Daily care, Eco, Wool, Intensive/outdoor, Mix, Quick, Sport, Steam, Synthetics, White, Delicate/silk
  • - Load balancing system Foam control system
  • - Half-load Remaining time indication
  • - Spin-drying class: B
  • - C 78 dB
  • - C 66 kWh 50 L
More>>>
Short summary description Whirlpool FFBS 9448 WV FR washing machine Front-load 9 kg 1400 RPM White:
This short summary of the Whirlpool FFBS 9448 WV FR washing machine Front-load 9 kg 1400 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool FFBS 9448 WV FR, Front-load, 9 kg, B, 78 dB, 1400 RPM, C

Long summary description Whirlpool FFBS 9448 WV FR washing machine Front-load 9 kg 1400 RPM White:
This is an auto-generated long summary of Whirlpool FFBS 9448 WV FR washing machine Front-load 9 kg 1400 RPM White based on the first three specs of the first five spec groups.

Whirlpool FFBS 9448 WV FR. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: B, Noise level (spin): 78 dB, Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Product color: White. Width: 595 mm, Depth: 630 mm, Height: 845 mm. Energy efficiency class: C

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product color *
White
Built-in display *
Yes
Control type *
Rotary, Touch
Tub material
Plastic
Cord length
1,2 m
Drum volume
62 L
Water fill
Cold
Viewing window
Yes
Performance
Drum capacity *
9 kg
Maximum spin speed *
1400 RPM
Spin-drying class *
B
Noise emission class *
C
Noise level (spin) *
78 dB
Noise level (wash) *
52 dB
Cycle time (max)
260 min
Washing programs *
Cold, Cotton, Daily care, Eco, Wool, Intensive/outdoor, Mix, Quick, Sport, Steam, Synthetics, White, Delicate/silk
Half-load
Yes
Rinse Plus function
Yes
Adjustable spin speed
Yes
Load balancing system *
Yes
Foam control system *
Yes
Residual moisture
53%
Add garment (pause) function
Yes
Ergonomics
Remaining time indication *
Yes
Power
Energy efficiency scale
A to G
Energy efficiency class *
C
Energy consumption per 100 cycles *
66 kWh
Energy consumption washing per cycle
0,742 kWh
Water consumption per cycle *
50 L
Power consumption (off)
0,5 W
Power consumption (left-on)
8 W
Connected load
1850 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
10 A
Weight & dimensions
Width
595 mm
Depth
630 mm
Height
845 mm
Weight
71 kg
Packaging data
Package width
640 mm
Package depth
645 mm
Package height
870 mm
Package weight
72,2 kg
Other features
Repairability index
7.1