Daisalux NOVA LD 2N5 + KES NOVA + KPI NOVA, Plastic, IP44, LED, 230 lm, 220 - 230 V, 220 - 230 V
Daisalux NOVA LD 2N5 + KES NOVA + KPI NOVA. Housing material: Plastic, International Protection (IP) code: IP44. Bulb type: LED, Luminous flux (intensive mode): 230 lm. AC input voltage: 220 - 230 V, Input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz