Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Scanner type: Film/slide scanner
- - Color scanning
- - Maximum scan size: 203,2 x 289,5 mm Sensor type: CCD
- - Power supply type: AC 35 W
More>>>
Short summary description Microtek ScanMaker i800 Plus Film/slide scanner Blue, White:
This short summary of the Microtek ScanMaker i800 Plus Film/slide scanner Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.
Microtek ScanMaker i800 Plus, 203,2 x 289,5 mm, 48 bit, Film/slide scanner, Blue, White, CCD, RGB LED
Long summary description Microtek ScanMaker i800 Plus Film/slide scanner Blue, White:
This is an auto-generated long summary of Microtek ScanMaker i800 Plus Film/slide scanner Blue, White based on the first three specs of the first five spec groups.
Microtek ScanMaker i800 Plus. Maximum scan size: 203,2 x 289,5 mm, Input color depth: 48 bit. Scanner type: Film/slide scanner, Product color: Blue, White. Sensor type: CCD, Light source: RGB LED, Scan file formats: BMP, DCX, GIF, JPG, PDF. Optional connectivity: USB 2.0. Power supply type: AC, Power consumption (typical): 35 W, Power consumption (standby): 1,8 W