HEISSNER logo

HEISSNER Z721-00 hose clamp Ear clamp

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19215
Info modified on:
18 Jun 2021, 17:07:06
Short summary description HEISSNER Z721-00 hose clamp Ear clamp:

HEISSNER Z721-00, Ear clamp, PVC, 1 pc(s), Loose package, 5 cm, 60 mm

Long summary description HEISSNER Z721-00 hose clamp Ear clamp:

HEISSNER Z721-00. Product type: Ear clamp, Material: PVC, Minimum order quantity: 1 pc(s). Diameter: 5 cm, Package width: 60 mm, Weight: 50 g. Quantity per pallet: 28800 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.