Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Flat 116,8 cm (46")
- - Full HD 1920 x 1080 pixels 16:9
- - 450 cd/m² 1 ms
- - DVB-C, DVB-T NTSC, PAL, SECAM
- - Internet TV
- - Wi-Fi Ethernet LAN
- - VESA mounting 300 x 200 mm
- - 84 W
More>>>
Short summary description Philips 46PFL8505H/12 TV 116,8 cm (46") Full HD Wi-Fi Aluminium, Silver 450 cd/m²:
This short summary of the Philips 46PFL8505H/12 TV 116,8 cm (46") Full HD Wi-Fi Aluminium, Silver 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.
Philips 46PFL8505H/12, 116,8 cm (46"), 1920 x 1080 pixels, Full HD, 3D, Wi-Fi, Aluminium, Silver
Long summary description Philips 46PFL8505H/12 TV 116,8 cm (46") Full HD Wi-Fi Aluminium, Silver 450 cd/m²:
This is an auto-generated long summary of Philips 46PFL8505H/12 TV 116,8 cm (46") Full HD Wi-Fi Aluminium, Silver 450 cd/m² based on the first three specs of the first five spec groups.
Philips 46PFL8505H/12. Display diagonal: 116,8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. Display brightness: 450 cd/m², Response time: 1 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product color: Aluminium, Silver