Canon logo

Canon CX PC-D320 Digital copier 14 cpm A4 (210 x 297 mm)

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100614
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Canon CX PC-D320 Digital copier 14 cpm A4 (210 x 297 mm):

Canon CX PC-D320, 14 cpm, 99 copies, A4 (210 x 297 mm), 210 x 297 mm, 1 s, 11 s

Long summary description Canon CX PC-D320 Digital copier 14 cpm A4 (210 x 297 mm):

Canon CX PC-D320. Maximum copy speed: 14 cpm, Maximum number of copies: 99 copies. Maximum print size: A4 (210 x 297 mm). Maximum scan size: 210 x 297 mm. Warm-up time: 1 s, Time to first page (black, normal): 11 s, Print speed (black, normal quality, A4/US Letter): 14 ppm. Print technology: Laser

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.