location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts NS411K KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NS411K
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NS411K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371440275
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 228004
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Neomounts NS411K KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Number of computers controlled: 4
  • - Keyboard port type: PS/2 Mouse port type: PS/2 Video port type: VGA
  • - 2048 x 1536 pixels
More>>>
Short summary description Neomounts NS411K KVM switch Black:
This short summary of the Neomounts NS411K KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts NS411K, 2048 x 1536 pixels, Black

Long summary description Neomounts NS411K KVM switch Black:
This is an auto-generated long summary of Neomounts NS411K KVM switch Black based on the first three specs of the first five spec groups.

Neomounts NS411K. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels. Product color: Black, Cable length: 2 m. Weight: 727 g. Connectivity technology: Wired, Dimensions (WxDxH): 119 x 105 x 46 mm, Bandwidth: 400 MHz

Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
Audio connections
No
Performance
Maximum resolution *
2048 x 1536 pixels
Design
Product color *
Black
Cable length
2 m
Push button
Yes
Display
Built-in display *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
727 g
Other features
Connectivity technology
Wired
Dimensions (WxDxH)
119 x 105 x 46 mm
Ports quantity
4
Bandwidth
400 MHz
Brand Image Article code product Stock Price from
Vertiv Avocent DSR1024 KVM switch Vertiv Avocent DSR1024 KVM switch
(show image)
DSR1024PS2-201 DSR1024 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv DSR2030 16-port dig KVM KVM switch Vertiv DSR2030 16-port dig KVM KVM switch
(show image)
DSR2030-202/CS DSR2030 KVM Switch 16-port dig KVM 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv Avocent DSR1024 KVM switch Black Vertiv Avocent DSR1024 KVM switch Black
(show image)
DSR1024PS2-202 DSR1024 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv SwitchView SC 1x4 KVM switch Vertiv SwitchView SC 1x4 KVM switch
(show image)
10040-SC SwitchView SC 1x4 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv AutoView KVM 2 X 4 KVM switch Vertiv AutoView KVM 2 X 4 KVM switch
(show image)
AV400R-4-EU AutoView KVM 2 X 4 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv SwitchView SC 1x8 KVM switch Black Vertiv SwitchView SC 1x8 KVM switch Black
(show image)
10080SC-EU SwitchView SC 1x8 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)