location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EVF-V70
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1753C001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292080469
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32716
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2022 18:46:55
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Canon EVF-V70:
This short summary of the Canon EVF-V70 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EVF-V70, Electronic viewfinder, Black, OLED, 0.7", Canon, C700

Long summary description Canon EVF-V70:
This is an auto-generated long summary of Canon EVF-V70 based on the first three specs of the first five spec groups.

Canon EVF-V70. Technology: Electronic viewfinder, Product color: Black, Display technology: OLED. Width: 243 mm, Depth: 185 mm, Height: 88 mm

Features
Technology *
Electronic viewfinder
Display technology
OLED
Viewfinder screen size
0.7"
Product color *
Black
Brand compatibility
Canon
Features
Compatibility
C700
Weight & dimensions
Width
243 mm
Depth
185 mm
Height
88 mm
Weight
830 g