location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BCI-1441 Y ink cartridge Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BCI-1441 Y
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0172B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999257891
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117665
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:39:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon BCI-1441 Y ink cartridge Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Yellow
  • - Brand compatibility: Canon
More>>>
Short summary description Canon BCI-1441 Y ink cartridge Original Yellow:
This short summary of the Canon BCI-1441 Y ink cartridge Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BCI-1441 Y, Yellow, Pigment-based ink, 330 ml

Long summary description Canon BCI-1441 Y ink cartridge Original Yellow:
This is an auto-generated long summary of Canon BCI-1441 Y ink cartridge Original Yellow based on the first three specs of the first five spec groups.

Canon BCI-1441 Y. Colour ink type: Pigment-based ink, Color ink volume: 330 ml, Printing colors: Yellow

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
imagePROGRAF W8400
Color ink volume
330 ml
Features
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Yellow
Brand compatibility *
Canon
Brand Image Article code product Stock Price from
Canon PGI-5BK ink cartridge 1 pc(s) Original Standard Yield Black Canon PGI-5BK ink cartridge 1 pc(s) Original Standard Yield Black
(show image)
0628B029 PGI-5BK 0.00
(excl. VAT)
0 (incl. VAT)
Canon 4879B001 ink cartridge 1 pc(s) Original Transparent Canon 4879B001 ink cartridge 1 pc(s) Original Transparent
(show image)
4879B001 4879B001 0.00
(excl. VAT)
0 (incl. VAT)
Canon PGI-29 MBK/PBK/DGY/GY/LGY ink cartridge 5 pc(s) Original Dark Grey, Grey, Light grey, Matte black, Photo black Canon PGI-29 MBK/PBK/DGY/GY/LGY ink cartridge 5 pc(s) Original Dark Grey, Grey, Light grey, Matte black, Photo black
(show image)
4868B005 PGI-29 MBK/PBK/DGY/GY/LGY 0.00
(excl. VAT)
0 (incl. VAT)
Canon Cartridge BCI-15 3-Color ink cartridge Original Canon Cartridge BCI-15 3-Color ink cartridge Original
(show image)
BCI-15C Cartridge BCI-15 3-Color 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)