location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Enermax CP003-G laptop cooling pad 43,2 cm (17") Titanium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Enermax Check ‘Enermax’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP003-G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP003-G
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘Enermax’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Enermax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2022 14:47:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Enermax CP003-G laptop cooling pad 43,2 cm (17") Titanium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 43,2 cm (17")
  • - Number of built-in cooling fans: 1
  • - 20 dB
  • - Power source type: USB
  • - Titanium
More>>>
Short summary description Enermax CP003-G laptop cooling pad 43,2 cm (17") Titanium:
This short summary of the Enermax CP003-G laptop cooling pad 43,2 cm (17") Titanium data-sheet is auto-generated and uses the product title and the first six key specs.

Enermax CP003-G, 43,2 cm (17"), 1 pc(s), 25 cm, 850 RPM, 20 dB, Titanium

Long summary description Enermax CP003-G laptop cooling pad 43,2 cm (17") Titanium:
This is an auto-generated long summary of Enermax CP003-G laptop cooling pad 43,2 cm (17") Titanium based on the first three specs of the first five spec groups.

Enermax CP003-G. Maximum screen size: 43,2 cm (17"), Number of built-in cooling fans: 1 pc(s), Fan diameter: 25 cm. Product color: Titanium. Power source type: USB, Power requirements: 5V DC. Weight: 1,3 kg. Dimensions (WxDxH): 335 x 350 x 45 mm

Source Review comments Score
dvhardware.net
Updated:
2011-07-31 04:00:40
Compatibility: Compatible up to 431.8mm (17") notebooks Material: Aluminium, steel mesh Fan size: 250mm x 220mm x 20mm Fan speed: 650 - 850RPM (+- 10 percent) Noise level: 17dBA - 20dBA LED: 15x Blue Power source: USB bus power +5V USB ports: 2x USB 2...
Good Elegant design, Decent cooling performance, Fan speed is adjustable, On/off switch for the LEDs, The stand itself is very sturdy...
Bad Fan feels too fragile, Fan isn't quiet enough...
Bottom line The Enermax Aeolus Premium CP003 is an elegant laptop cooler that does a decent job at keeping your laptop cool. The product has a stylish brushed aluminium front and features a large wrist rest area for increased ergonomics. While surfing the web you...
75%
Brand Image Article code product Stock Price from
Enermax

Enermax TwisterOdio laptop cooling pad 40,6 cm (16") Black, Silver
(show image)
CP008 TwisterOdio 0.00
(excl. VAT)
0 (incl. VAT)
Enermax

Enermax Aeolus Pure laptop cooling pad 43,2 cm (17") Black
(show image)
CP003P Aeolus Pure 0.00
(excl. VAT)
0 (incl. VAT)