Tripp Lite logo

Tripp Lite U444-06N-H4UBC2 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95623
Info modified on:
10 Aug 2024, 11:28:39
Short summary description Tripp Lite U444-06N-H4UBC2 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

Tripp Lite U444-06N-H4UBC2, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 100 W, Black, 4K Ultra HD, Acrylonitrile butadiene styrene (ABS), Aluminium, Polyvinyl chloride (PVC)

Long summary description Tripp Lite U444-06N-H4UBC2 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

Tripp Lite U444-06N-H4UBC2. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 100 W. Product color: Black, HD type: 4K Ultra HD, Housing material: Acrylonitrile butadiene styrene (ABS), Aluminium, Polyvinyl chloride (PVC). Power source type: USB, Power connector: USB Type-C. Width: 34 mm, Depth: 71,8 mm, Height: 11,5 mm. Quantity per pack: 1 pc(s), Package width: 140 mm, Package depth: 100,1 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.