location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Storage Central Turbo disk array

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Storage Central Turbo
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SC101TIS
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description NETGEAR Storage Central Turbo disk array:
This short summary of the NETGEAR Storage Central Turbo disk array data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Storage Central Turbo, FCC, CE, IC, C-Tick, IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, 0 - 35 °C, 10/100/1000 Mbps Ethernet, RJ-45, TCP/IP, DHCP, SAN, 150 x 175,25 x 146 mm

Long summary description NETGEAR Storage Central Turbo disk array:
This is an auto-generated long summary of NETGEAR Storage Central Turbo disk array based on the first three specs of the first five spec groups.

NETGEAR Storage Central Turbo. Certification: FCC, CE, IC, C-Tick. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab. Interface: 10/100/1000 Mbps Ethernet, RJ-45, Data link protocols: TCP/IP, DHCP, SAN, Dimensions (WxDxH): 150 x 175,25 x 146 mm

Design
Internal
No
LED indicators
Yes
Certification
FCC, CE, IC, C-Tick
Performance
Networking standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Other features
Interface
10/100/1000 Mbps Ethernet, RJ-45
Data link protocols
TCP/IP, DHCP, SAN
Dimensions (WxDxH)
150 x 175,25 x 146 mm
Source Review comments Score
skatter.com
Updated:
2011-10-04 00:50:11
Earlier this year during the Consumer Electronics Show, Netgear announced their new Storage Central Turbo (SC101T). Although it only reached store shelves a few months ago, this is still the newest version of Netgear’s bestselling Storage Area Netwo...
0%
trustedreviews.com
Updated:
2011-10-04 00:50:11
Netgear's recent acquisition of Infrant Technologies moves it firmly into the consumer and small business NAS market but this is by no means its first attempt. It made a token effort over a year ago when it launched the Storage Central SC101 . Now we have...
70%
Country Distributor
United Kingdom 1 distributor(s)