Fujitsu logo

Fujitsu ESPRIMO Edition E2500 A1DE Intel® Celeron® 0,25 GB DDR2-SDRAM 80 GB UniChrome Pro Windows XP Professional SFF PC

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64717
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO Edition E2500 A1DE Intel® Celeron® 0,25 GB DDR2-SDRAM 80 GB UniChrome Pro Windows XP Professional SFF PC:

Fujitsu ESPRIMO Edition E2500 A1DE, 3,2 GHz, Intel® Celeron®, 0,25 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Fujitsu ESPRIMO Edition E2500 A1DE Intel® Celeron® 0,25 GB DDR2-SDRAM 80 GB UniChrome Pro Windows XP Professional SFF PC:

Fujitsu ESPRIMO Edition E2500 A1DE. Processor frequency: 3,2 GHz, Processor family: Intel® Celeron®. Internal memory: 0,25 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: UniChrome Pro. Operating system installed: Windows XP Professional. Power supply: 160 W. Chassis type: SFF. Product type: PC. Weight: 10 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.