OKI logo

OKI C5700dn Color 600 x 1200 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42583
Info modified on:
28 Jan 2020, 15:40:54
Short summary description OKI C5700dn Color 600 x 1200 DPI A4:

OKI C5700dn, Laser, Color, 600 x 1200 DPI, A4, 32 ppm, Network ready

Long summary description OKI C5700dn Color 600 x 1200 DPI A4:

OKI C5700dn. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 60000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 32 ppm. Network ready

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.