Tripp Lite logo

Tripp Lite SRFAN3UTEMP temperature/humidity sensor Indoor Temperature sensor Built-in

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58369
Info modified on:
10 Aug 2024, 11:47:48
Short summary description Tripp Lite SRFAN3UTEMP temperature/humidity sensor Indoor Temperature sensor Built-in:

Tripp Lite SRFAN3UTEMP, 479,3 mm, 66,5 mm, 132,6 mm, 2,32 kg, 142 mm, 516,9 mm

Long summary description Tripp Lite SRFAN3UTEMP temperature/humidity sensor Indoor Temperature sensor Built-in:

Tripp Lite SRFAN3UTEMP. Width: 479,3 mm, Depth: 66,5 mm, Height: 132,6 mm. Display: LCD. Country of origin: China, Master (outer) case width: 447 mm, Master (outer) case length: 537 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.