Adobe logo

Adobe Creative Suite 2 Standard (DE) Win32 Upgrade Prmo, TLP Commercial 15000-24999 German

Data-sheet quality:
created/standardized by Icecat
Product views:
11910
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Adobe Creative Suite 2 Standard (DE) Win32 Upgrade Prmo, TLP Commercial 15000-24999 German:

Adobe Creative Suite 2 Standard (DE) Win32 Upgrade Prmo, TLP Commercial 15000-24999, German, PC, CD, Intel Pentium III, Microsoft Windows 2000 SP4, Windows XP SP 1/2, 2000 MB

Long summary description Adobe Creative Suite 2 Standard (DE) Win32 Upgrade Prmo, TLP Commercial 15000-24999 German:

Adobe Creative Suite 2 Standard (DE) Win32 Upgrade Prmo, TLP Commercial 15000-24999. Language version: German, Platform: PC, Media types supported: CD. Minimum processor: Intel Pentium III, Compatible operating systems: Microsoft Windows 2000 SP4, Windows XP SP 1/2, Minimum storage drive space: 2000 MB

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.