location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 28599-989-899 headphones/headset Wired & Wireless Head-band Office/Call center USB Type-C Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
28599-989-899
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28599-989-899 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991023190 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jul 2024 21:54:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra 28599-989-899 headphones/headset Wired & Wireless Head-band Office/Call center USB Type-C Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Office/Call center Head-band Headset
  • - Wired & Wireless 3.5 mm connector USB connectivity Bluetooth 5.0 30 m
  • - Circumaural 20 - 20000 Hz 117 dB
  • - Microphone type: Boom -35 dB
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Jabra 28599-989-899 headphones/headset Wired & Wireless Head-band Office/Call center USB Type-C Bluetooth Black:
This short summary of the Jabra 28599-989-899 headphones/headset Wired & Wireless Head-band Office/Call center USB Type-C Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 28599-989-899, Wired & Wireless, Office/Call center, 20 - 20000 Hz, 286 g, Headset, Black

Long summary description Jabra 28599-989-899 headphones/headset Wired & Wireless Head-band Office/Call center USB Type-C Bluetooth Black:
This is an auto-generated long summary of Jabra 28599-989-899 headphones/headset Wired & Wireless Head-band Office/Call center USB Type-C Bluetooth Black based on the first three specs of the first five spec groups.

Jabra 28599-989-899. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Wireless range: 30 m. Cable length: 1,2 m. Weight: 286 g. Product color: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product color *
Black
Operating keys
Volume +, Volume -
Volume control
Button
Cable length
1,2 m
Detachable cable
Yes
LED indicators
Yes
Motion sensor
Yes
Hearing protection technologies
Jabra SafeTone
Phonebook access profile (PBAP)
Yes
Music playback
Yes
Number of simultaneously connected devices (max)
2
HD voice
Yes
Country of origin
China
Ports & interfaces
Connectivity technology *
Wired & Wireless
3.5 mm connector
Yes
USB connectivity
Yes
USB connector
USB Type-C
Bluetooth
Yes
Bluetooth profiles
AVRCP
Bluetooth version
5.0
Wireless range
30 m
Headphones
Maximum input power
50 mW
Ear coupling *
Circumaural
Acoustic system
Closed
Headphone frequency
20 - 20000 Hz
Headphone sensitivity
117 dB
Driver unit
4 cm
Noise canceling
Yes
Noise canceling type
Active
Microphone
Microphone type *
Boom
Microphone frequency
5 - 20000 Hz
Microphone sensitivity
-35 dB
Folding microphone
Yes
10-microphone technology
Yes
MEMS (Micro-Electro-Mechanical System) microphone
Yes
Microphone mute
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Continuous audio playback time
32 h
Rechargeable battery
Yes
Battery
Talk time
21 h
Battery charge indicator
Yes
Battery recharge time
2,3 h
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Mobile operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
-10 - 45 °C
Storage temperature (T-T)
-5 - 45 °C
Weight & dimensions
Width
160 mm
Depth
77,3 mm
Height
198,6 mm
Weight
286 g
Packaging data
Package width
227 mm
Package depth
188,5 mm
Package height
92 mm
Package weight
902 g
Package type
Box
Packaging content
Audio adapters included
Flight
Quick start guide
Yes
Receiver included
Yes
Wireless receiver interface
USB Type-C
Carrying case
Yes
Cables included
Audio (3.5mm), USB
Ear pad material
Faux leather
Quantity
1
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
250 mm
Master (outer) case length
390 mm
Master (outer) case height
300 mm
Master (outer) case weight
6,01 kg
Quantity per master (outer) case
8 pc(s)
Other features
2.5 mm connector
No
Bluetooth Low Energy (BLE)
Yes
Voice guidance
Yes
Voice guidance languages
English
Call management
Yes
Applications supported
Jabra Sound+
Power consumption (standby)
500 mA
Voice control
Yes
Digital Signal Processing (DSP)
Yes
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Deutschland 5 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)