location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 14207-66 headphone/headset accessory Base station

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14207-66
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14207-66 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991023138 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2024 21:38:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra 14207-66 headphone/headset accessory Base station
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Base station
  • - Bluetooth
  • - Black
More>>>
Short summary description Jabra 14207-66 headphone/headset accessory Base station:
This short summary of the Jabra 14207-66 headphone/headset accessory Base station data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 14207-66, Base station, Black

Long summary description Jabra 14207-66 headphone/headset accessory Base station:
This is an auto-generated long summary of Jabra 14207-66 headphone/headset accessory Base station based on the first three specs of the first five spec groups.

Jabra 14207-66. Product type: Base station, Product color: Black

Features
Product type *
Base station
Brand compatibility *
Jabra
Compatibility
Evolve2 85
Product color
Black
Ports & interfaces
Bluetooth
Yes
Power
USB connector type
USB Type-C
Packaging data
Package width
150 mm
Package depth
43 mm
Packaging data
Package height
100 mm
Package weight
263,1 g
Logistics data
Harmonized System (HS) code
85189000
Master (outer) case width
172 mm
Master (outer) case length
320 mm
Master (outer) case height
400 mm
Master (outer) case weight
7,7 kg
Quantity per master (outer) case
27 pc(s)
Country of origin
China
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)