location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-C5150DN/KL3 Color 9600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C5150DN/KL3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870B61102KT3NL0
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA FS-C5150DN/KL3 Color 9600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 9600 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 21 ppm
  • - Duplex printing Direct printing
  • - Ethernet LAN
  • - Maximum duty cycle: 50000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - Internal memory: 256 MB Built-in processor 667 MHz
More>>>
Short summary description KYOCERA FS-C5150DN/KL3 Color 9600 x 600 DPI A4:
This short summary of the KYOCERA FS-C5150DN/KL3 Color 9600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-C5150DN/KL3, Laser, Color, 9600 x 600 DPI, A4, 21 ppm, Duplex printing

Long summary description KYOCERA FS-C5150DN/KL3 Color 9600 x 600 DPI A4:
This is an auto-generated long summary of KYOCERA FS-C5150DN/KL3 Color 9600 x 600 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS-C5150DN/KL3. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 50000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 21 ppm, Duplex printing

Printing
Print speed (color, normal quality, A4/US Letter)
21 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Warm-up time
32 s
Time to first page (black, normal)
10,5 s
Time to first page (color, normal)
12 s
Economical printing
Yes
Features
Maximum duty cycle *
50000 pages per month
Recommended duty cycle
2800
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Letter
Multi-Purpose Tray media weight
60 - 220 g/m²
Media weight (tray 1)
60 - 163 g/m2
Ports & interfaces
Direct printing *
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Management protocols
SNMP
Performance
Internal memory *
256 MB
Maximum internal memory
1280 MB
Memory type
DDR2
Built-in processor
Yes
Processor family
PowerPC
Processor model
464
Processor frequency
667 MHz
Sound pressure level (printing)
50 dB
Sound power level (standby)
30 dB
Power
Power consumption (printing) *
360 W
Power consumption (standby)
57 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
29,3 kg
Dimensions (WxDxH)
390 x 523 x 370 mm
Other features
Power supply type
AC
Mac compatibility
Yes
Standard media sizes
140 x 210 mm - 216 x 356 mm 105 x 148 mm - 216 x 356 mm 70 x 148 mm - 216 x 356 mm
Power requirements
220 - 240V, 50/60Hz
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Networking features
Fast Ethernet
Toner cartridge
TK-580C, TK-580M, TK-580Y, TK-580K
Safety
GS, TÜV, CE
Compatible operating systems
Mac OS X v10.2+ Windows Linux Unix
Emulations
PCL 6 (5c, XL), KPDL 3 (PostScript 3), XPS, PDF
Fonts included
Yes
Stand-by LED
Yes
Media thickness
0.11 mm
Brand Image Article code product Stock Price from
KYOCERA FS-C5150DN Color 600 x 600 DPI A4 KYOCERA FS-C5150DN Color 600 x 600 DPI A4
(show image)
1102KT3NL0 FS-C5150DN 0.00
(excl. VAT)
0 (incl. VAT)