location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

De’Longhi Panini Oven EOP2046 20 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
De’Longhi Check ‘De’Longhi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Panini Oven EOP2046
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EOP 2046 show
Show alternative article codes used in the online market place
Category: Toaster Ovens Check ‘De’Longhi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by De’Longhi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2023 14:46:15
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description De’Longhi Panini Oven EOP2046 20 L White:
This short summary of the De’Longhi Panini Oven EOP2046 20 L White data-sheet is auto-generated and uses the product title and the first six key specs.

De’Longhi Panini Oven EOP2046, 20 L, White, Rotary, 800 W, 60 - 230 °C, Digital

Long summary description De’Longhi Panini Oven EOP2046 20 L White:
This is an auto-generated long summary of De’Longhi Panini Oven EOP2046 20 L White based on the first three specs of the first five spec groups.

De’Longhi Panini Oven EOP2046. Oven net capacity: 20 L, Product color: White, Control type: Rotary. AC input frequency: 50 - 60 Hz. Width: 500 mm, Depth: 406 mm, Height: 283 mm

Brand Image Article code product Stock Price from
De’Longhi

De’Longhi EO 12562 toaster oven 12 L 800 W Black, White Grill
(show image)
EO 12562 EO 12562 0.00
(excl. VAT)
0 (incl. VAT)