Epson logo

Epson EB-L12002Q data projector Ceiling-mounted projector 12000 ANSI lumens 3LCD UHD 4K (3840x2160) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59002
Info modified on:
13 Sept 2024, 11:48:50
Short summary description Epson EB-L12002Q data projector Ceiling-mounted projector 12000 ANSI lumens 3LCD UHD 4K (3840x2160) White:

Epson EB-L12002Q, 12000 ANSI lumens, 3LCD, UHD 4K (3840x2160), 1200:1, 16:9, 1524 - 25400 mm (60 - 1000")

Long summary description Epson EB-L12002Q data projector Ceiling-mounted projector 12000 ANSI lumens 3LCD UHD 4K (3840x2160) White:

Epson EB-L12002Q. Projector brightness: 12000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: UHD 4K (3840x2160). Light source type: Laser, Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focus: Auto, Focal length range: 36 - 57.3 mm, Aperture range (F-F): 1,8 - 2,3. Video color modes: Cinema, Dynamic, Presentation, DICOM simulation mode, Multi-projection, BT.709. Serial interface type: RS-232C

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.