location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle Slim POS DS100P 4205U 1,8 GHz Mini Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim POS DS100P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PED-DS100P01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4046047103508
Category:
point of sale systems
POS Systems Check ‘Shuttle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Shuttle Slim POS DS100P 4205U 1,8 GHz Mini Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mini Black
  • - Intel® Celeron® 1,8 GHz 2 MB
  • - DDR4-SDRAM 4 GB
  • - SSD 120 GB
  • - Card reader integrated
  • - Ethernet LAN Bluetooth Wi-Fi Microphone in
  • - 65 W
More>>>
Short summary description Shuttle Slim POS DS100P 4205U 1,8 GHz Mini Black:
This short summary of the Shuttle Slim POS DS100P 4205U 1,8 GHz Mini Black data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle Slim POS DS100P, Intel® Celeron®, 4205U, 1,8 GHz, 2 MB, 4 GT/s, 4 GB

Long summary description Shuttle Slim POS DS100P 4205U 1,8 GHz Mini Black:
This is an auto-generated long summary of Shuttle Slim POS DS100P 4205U 1,8 GHz Mini Black based on the first three specs of the first five spec groups.

Shuttle Slim POS DS100P. Processor family: Intel® Celeron®, Processor model: 4205U, Processor frequency: 1,8 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Total storage capacity: 120 GB, Storage media: SSD, Storage media type: SSD. Graphics card manufacturer: Intel, Graphics card: UHD Graphics 610. Certification: FCC, CE, BSMI, C-Tick, ETL, CB, BSMI, RoHS, ErP, Country of origin: China

Processor
Processor family *
Intel® Celeron®
Processor model *
4205U
Processor cores
2
Processor threads
2
Processor frequency
1,8 GHz
Processor cache
2 MB
System bus rate
4 GT/s
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory
32 GB
Number of memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2133 MHz
Storage
Total storage capacity *
120 GB
Storage media type
SSD
Storage media *
SSD
SSD capacity
120 GB
SSD interface
Serial ATA III
SSD form factor
2.5"
Graphics
Graphics card manufacturer
Intel
Graphics card
UHD Graphics 610
Features
Certification
FCC, CE, BSMI, C-Tick, ETL, CB, BSMI, RoHS, ErP
Country of origin
China
Multimedia
Audio system
Realtek ALC 662
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Ports & interfaces
Ethernet LAN (RJ-45) ports
2
Ports & interfaces
USB 2.0 ports quantity
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
HDMI ports quantity
1
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
DisplayPort version
1.2
Line-out
Yes
Microphone in
Yes
Serial ports quantity
1
Design
Chassis type
Mini
Product color
Black
Software
Operating system installed *
Windows 10 IoT Enterprise
Operating system architecture
64-bit
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
AC adapter output voltage
19 V
AC adapter output current
3,42 A
Power supply
65 W
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
165 mm
Depth
200 mm
Height
39,5 mm
Weight
1,5 kg
Packaging data
Package weight
2,2 kg
Packaging content
Manual
Yes
Power adapter included
Yes
Logistics data
Harmonized System (HS) code
84715000
Sustainability
Sustainability certificates
ENERGY STAR
Country Distributor
Magyarország 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)