location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DMWP811VESAMW whiteboard Magnetic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMWP811VESAMW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMWP811VESAMW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332249166 show
Category:
A glossy, usually white surface for non-permanent markings. Whiteboards are analogous to chalkboards/blackboard, allowing rapid marking and erasing of markings on their surface.
Whiteboards Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Mar 2024 12:02:06
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Tripp Lite DMWP811VESAMW whiteboard Magnetic:
This short summary of the Tripp Lite DMWP811VESAMW whiteboard Magnetic data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DMWP811VESAMW, Portable, Magnetic

Long summary description Tripp Lite DMWP811VESAMW whiteboard Magnetic:
This is an auto-generated long summary of Tripp Lite DMWP811VESAMW whiteboard Magnetic based on the first three specs of the first five spec groups.

Tripp Lite DMWP811VESAMW. Installation type: Portable, Product color: Grey, White, Country of origin: Taiwan. Width: 322,6 mm, Depth: 38,1 mm, Height: 284,5 mm. Package width: 243,8 mm, Package depth: 63,5 mm, Package height: 327,7 mm. Quantity per master (outer) case: 10 pc(s), Master (outer) case weight: 11,5 kg, Master (outer) case length: 393,7 mm

Features
Installation type *
Portable
Frame
Yes
Magnetic
Yes
Product color
Grey, White
Country of origin
Taiwan
Weight & dimensions
Width *
322,6 mm
Depth *
38,1 mm
Height *
284,5 mm
Weight
860 g
Packaging data
Package width
243,8 mm
Package depth
63,5 mm
Package height
327,7 mm
Packaging data
Package weight
1 kg
Packaging content
Marker included
Yes
Number of markers included
3
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case weight
11,5 kg
Master (outer) case length
393,7 mm
Master (outer) case width
325,1 mm
Master (outer) case height
505,5 mm
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332249163
Brand Image Article code product Stock Price from
Tripp Lite DMWP811VESAMB whiteboard Magnetic Tripp Lite DMWP811VESAMB whiteboard Magnetic
(show image)
DMWP811VESAMB DMWP811VESAMB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)