location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Enterprise Color 556dn inkjet printer 2400 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide Enterprise Color
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide Enterprise Color 556dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G1W46A#B19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184107092 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 16:17:09
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide Enterprise Color 556dn inkjet printer 2400 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 2400 x 1200 DPI Color
  • - A4 50 ppm Printing colors: Black, Cyan, Magenta, Yellow
  • - USB port Ethernet LAN
More>>>
Short summary description HP PageWide Enterprise Color 556dn inkjet printer 2400 x 1200 DPI A4:
This short summary of the HP PageWide Enterprise Color 556dn inkjet printer 2400 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide Enterprise Color 556dn, Color, 2400 x 1200 DPI, 4, A4, 80000 pages per month, 50 ppm

Long summary description HP PageWide Enterprise Color 556dn inkjet printer 2400 x 1200 DPI A4:
This is an auto-generated long summary of HP PageWide Enterprise Color 556dn inkjet printer 2400 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP PageWide Enterprise Color 556dn. Color, Number of print cartridges: 4, Maximum duty cycle: 80000 pages per month. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 50 ppm. Duplex printing. Display: CGD, Product color: Grey, White

Features
Recommended duty cycle
2000 - 7500 pages per month
Duplex printing *
Yes
Duplex printing mode
Auto
Page description languages *
PCL 5, PCL 6, PDF 1.4, PostScript 3
Printing colors *
Black, Cyan, Magenta, Yellow
Ink type
Pigment-based ink
Color *
Yes
Maximum duty cycle *
80000 pages per month
Number of print cartridges *
4
Fixed head
Yes
HP segment
Business
Printing
Print resolution black
1200 x 1200 DPI
Resolution color
2400 x 1200 DPI
Print speed (color, draft quality, A4/US Letter)
75 ppm
Print speed (black, draft quality, A4/US Letter)
75 ppm
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Print speed (color, normal quality, A4/US Letter)
50 ppm
Time to first page (black, normal)
7,1 s
Time to first page (color, normal)
7,3 s
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
300 sheets
Maximum number of input trays *
5
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
2050 sheets
Maximum output capacity
300 sheets
Paper input type
Paper tray
Paper handling
Maximum print size
201.6 x 347.1 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Heavy paper, Labels, Matte paper, Photo paper, Plain paper, Recycled paper, Satin paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K, L, Hagaki card
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 250 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
3
Standard interfaces
Ethernet, USB 2.0
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Security algorithms
EAP-TLS, IPSec, PEAP, SNMPv3, SSL/TLS, WPA2-Enterprise
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Internal memory *
1280 MB
Maximum internal memory
3328 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
55 dB
Sound power level (printing)
6,9 dB
Design
Market positioning *
Business
Product color *
Grey, White
Built-in display *
Yes
Design
Display
CGD
Color display
Yes
Display diagonal
10,9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Country of origin
China
Certification
CISPR 22:2008 Class A; EN 55022:2010 Class A; FCC CFR 47 Part 15; ICES-003, Issue 5; EN 55024:2010; EN 61000-3-2:2006 +A1:2009 +A2:2009; EN 61000-3-3:2008; Other EMC approvals as required by individual countries
Power
Power consumption (printing) *
52 W
Power consumption (off)
0,3 W
Power consumption (ready)
12 W
Power consumption (PowerSave)
0,3 W
Energy Star Typical Electricity Consumption (TEC)
1,123 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Packaging content
Quick installation guide
Yes
Brand-specific features
HP dynamic security
Yes
HP Auto-On/Auto-Off
Yes
System requirements
Recommended system requirements
CD-ROM or DVD drive, or Internet connection; dedicated USB or network connection or Wireless connection; 200 MB available hard disk space;
Windows operating systems supported
Windows 8, Windows 7, Windows 8.1, Windows XP, Windows 8.1 x64, Windows XP Home, Windows 10, Windows Vista, Windows 10 x64, Windows Vista x64
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.10 Yosemite, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Other operating systems supported
iOS, Linux, Android
Operational conditions
Recommended humidity operating range
20 - 60%
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver
Doesn't contain
Mercury
Weight & dimensions
Width
530 mm
Depth
463 mm
Height
457 mm
Weight
22,2 kg
Packaging data
Cartridge(s) included
Yes
Included cartridge capacity (black)
6000 pages
Included cartridge capacity (CMY)
6000 pages
Cables included
AC
Package width
603 mm
Package depth
565 mm
Package height
553 mm
Package weight
27,5 kg
Logistics data
Harmonized System (HS) code
8443310000
Other features
Print technology
Inkjet
Number of print heads
1
Acoustic pressure emissions bystander (ready)
17 dB
Acoustic power emissions (ready)
35 dB
Number of users
15 user(s)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
México 1 distributor(s)