Nerf E7375EU4, Toy shield, 5 yr(s), 99 yr(s), 118 g
Nerf E7375EU4. Product type: Toy shield, Recommended age (min): 5 yr(s), Recommended age (max): 99 yr(s), Product color: Multicolour, Shooting power: 10 m, Material: Plastic. Weight: 118 g