location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZE-231M5 label-making tape Black on white

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TZE-231M5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE-231M5 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766802796
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:46:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother TZE-231M5 label-making tape Black on white
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Brand compatibility: Brother
  • - Label color: Black on white
  • - Tape width: 1,2 cm
  • - Quantity per pack: 5 pc(s)
More>>>
Short summary description Brother TZE-231M5 label-making tape Black on white:
This short summary of the Brother TZE-231M5 label-making tape Black on white data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TZE-231M5, Black on white, Black, White, Brother, 1,2 cm, 8 m, 5 pc(s)

Long summary description Brother TZE-231M5 label-making tape Black on white:
This is an auto-generated long summary of Brother TZE-231M5 label-making tape Black on white based on the first three specs of the first five spec groups.

Brother TZE-231M5. Label color: Black on white, Product color: Black, White, Brand compatibility: Brother. Tape width: 1,2 cm, Tape length: 8 m, Quantity per pack: 5 pc(s)

Features
Label color *
Black on white
Product color
Black, White
Brand compatibility
Brother
Weight & dimensions
Tape width *
1,2 cm
Tape length
8 m
Quantity per pack
5 pc(s)
Logistics data
Harmonized System (HS) code
48219090
Country Distributor
Nederland 4 distributor(s)
France 3 distributor(s)
United Kingdom 6 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
España 2 distributor(s)
Danmark 1 distributor(s)