Elo Touch Solutions logo

Elo Touch Solutions E936163 POS system i5-8500T 2,1 GHz All-in-One 39,6 cm (15.6") 1920 x 1080 pixels Touchscreen Black

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42685
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Elo Touch Solutions E936163 POS system i5-8500T 2,1 GHz All-in-One 39,6 cm (15.6") 1920 x 1080 pixels Touchscreen Black:

Elo Touch Solutions E936163, 39,6 cm (15.6"), 1920 x 1080 pixels, LCD, 255 cd/m², Projected capacitive system, 700:1

Long summary description Elo Touch Solutions E936163 POS system i5-8500T 2,1 GHz All-in-One 39,6 cm (15.6") 1920 x 1080 pixels Touchscreen Black:

Elo Touch Solutions E936163. Display diagonal: 39,6 cm (15.6"), Display resolution: 1920 x 1080 pixels, Display type: LCD. Processor family: Intel® Core™ i5, Processor model: i5-8500T, Processor generation: 8th gen Intel® Core™ i5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Total storage capacity: 128 GB, Storage media: SSD, Storage media type: SSD. Graphics card manufacturer: Intel, Graphics card: UHD Graphics 630

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.