location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T230 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet T230 24-in Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5HB07A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850019739 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 239296
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2024 00:03:18
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet T230 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Save time with the world's easiest job submission[3] and get the results you expect with an intuitive driver and true print preview. With an accessory option, print multi-size A3/B and A1/D projects without manually switching the media source.
  • - Save space with the world's smallest plotters.[1] A more sustainable design reduces CO2e up to 7.3 tons/year by units sold by using up to 30% recycled plastic.[4] Use up to 95% less ink for routine maintenance to get extra A1/D pages/month.[2]
  • - Avoid waiting with high-speed printing as fast as 35 sec per A1/D plot.[4] Save time from job prep to final print. Print, and manage your plotter, from virtually anywhere, anytime with the HP Smart app. Get quality results with HP Bright Office Inks.
Guarantee: One-year limited hardware warranty
Long product name HP Designjet T230 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN :
The short editorial description of HP Designjet T230 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

DesignJet T230 24-in Printer
More>>>
HP Designjet T230 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
The official marketing text of HP Designjet T230 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN as supplied by the manufacturer

Designed to fit your office, budget, and the way you work, the world's smallest plotters[1] provide extreme simplicity. Send multiple files in one click.[3] Avoid waiting by the printer with high-speed printing as fast as 35 seconds per A1/D plot.

Short summary description HP Designjet T230 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
This short summary of the HP Designjet T230 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T230 24-in Printer, Thermal inkjet, 2400 x 1200 DPI, JPEG, URF, Black, Cyan, Magenta, Yellow, 2400 x 1200 DPI, 0,1%

Long summary description HP Designjet T230 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
This is an auto-generated long summary of HP Designjet T230 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet T230 24-in Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: JPEG, URF. Accuracy: 0,1%, Maximum media thickness: 0,3 mm. Maximum print size: A1 (594 x 841 mm), Paper tray media types: Bond paper, Coated paper, Glossy paper, Heavy paper, Plain paper, Satin paper, Semi-glossy paper, ISO A-series sizes (A0...A9): A1, A2, A3, A4. Ethernet interface type: Gigabit Ethernet. Product color: Black, Internal memory: 512 MB

Extreme simplicity

Save time with the world's easiest job submission—send multiple files in one click with HP Click software.[3]
Print with confidence you'll get the results you expect with an intuitive driver and true print preview.
With an accessory option, print multi-size A3/B and A1/D projects without manually switching the media source.

Fits your office and budget

Save space with the world's smallest plotters[1] designed to fit your office.
Use up to 95% less ink for routine maintenance vs competitor and get up to 100 extra A1/D pages per month.[2]
More sustainable design reduces CO2e up to 7.3 tons/year by units sold by using up to 30% recycled plastic.[4]

Fits the way you work

Avoid waiting by the printer with high-speed printing as fast as 35 seconds per A1/D plot.
Be more productive—save time from job prep to final print by printing your projects up to 2x faster.[5]
Print your jobs and manage your plotter from virtually anywhere, anytime with the HP Smart app.
Get high-quality results—HP Bright Office Inks plot up to 31% more line accuracy and up to 65% more gamut.[6]

Printing
Resolution color
2400 x 1200 DPI
Print technology *
Thermal inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
JPEG, URF
Printing colors *
Black, Cyan, Magenta, Yellow
Copying
Copying *
No
Scanning
Scanning *
No
Accuracy
0,1%
Maximum media thickness
0,3 mm
Paper handling
Maximum print size *
A1 (594 x 841 mm)
Paper tray media types *
Bond paper, Coated paper, Glossy paper, Heavy paper, Plain paper, Satin paper, Semi-glossy paper
ISO A-series sizes (A0...A9)
A1, A2, A3, A4
Cut sheets *
No
Maximum roll width
61 cm
Maximum roll diameter
27,9 cm
Ports & interfaces
Wi-Fi *
Yes
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
Yes
Performance
Product color *
Black
Built-in display *
No
Internal memory
512 MB
Power
Power consumption (standby)
0,2 W
Power consumption (typical)
35 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Storage relative humidity (H-H)
0 - 95%
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
1013 mm
Depth
440 mm
Height
285 mm
Weight
21,5 kg
Packaging data
Package width
1155 mm
Package depth
575 mm
Package height
405 mm
Package weight
28 kg
Country Distributor
France 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Polska 1 distributor(s)
Australia 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Suomi 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP Designjet T230 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
Disclaimer

[1] HP DesignJet T200 series printers are up to 38% smaller compared to competitive alternatives with comparable size and features as of January, 2020. The world's smallest large-format plotters based on most compact footprint.
[2] Based on HP internal testing, January 2020, comparing the HP DesignJet T200 Printer series and Canon TM-200 and TM-300 Printers in terms of ink used during routine printhead cleanings.
[3] One-click printing with HP Click software. Applicable to PDF, JPEG, TIFF, DWF, and HP-GL/2 files.
[4] More sustainable design compared to the previous printer models (HP DesignJet T100 Printer series) replaced with the HP DesignJet T200 Printer series. Based on calculations in accordance with ISO 14040/14044 Life Cycle Assessments using ReCiPe (H) v. 1.1 (2016) on GaBi 8.5 (2018) software and scaled to reflect expected yearly sales.
[5] Three-click printing with HP Click software compared to up to 11 clicks with competitive alternatives when printing 5 files of different sizes. Applicable to PDF, JPEG, TIFF, DWF, and HP-GL/2 files. Based on testing the HP DesignJet T250 24-in Printer, from job prep to print is up to 2x faster than competitive alternatives with comparable size and features as of January, 2020.
[6] Up to 31% more line accuracy based on HP internal testing, September 2019 of 1 pixel vertical line straightness comparing prints from the HP DesignJet T200 Printer series and Canon TM-305 Printer on plain paper using equivalent fast/draft print modes. Up to 65% more color gamut based on HP internal testing, September 2019, of gamut volume comparing prints from the HP DesignJet T200 Printer series and Canon TM-305 Printer on Oce 75gsm plain paper using equivalent fast/draft print modes.