Tripp Lite logo

Tripp Lite U457-1M2-NVMEG2 storage drive enclosure SSD enclosure Black M.2

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96577
Info modified on:
10 Aug 2024, 11:30:54
Short summary description Tripp Lite U457-1M2-NVMEG2 storage drive enclosure SSD enclosure Black M.2:

Tripp Lite U457-1M2-NVMEG2, SSD enclosure, M.2, M.2, 20 Gbit/s, USB connectivity, Black

Long summary description Tripp Lite U457-1M2-NVMEG2 storage drive enclosure SSD enclosure Black M.2:

Tripp Lite U457-1M2-NVMEG2. Product type: SSD enclosure. Number of storage drives supported: 1, Storage drive size: M.2, Supported storage drive interfaces: M.2. Data transfer rate: 20 Gbit/s. Product color: Black. USB connector type: USB Type-C

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.