HEISSNER WMT-22K, Frame retail display stand, Black, 1400 mm, 600 mm, 2000 mm, 25 kg
HEISSNER WMT-22K. Product type: Frame retail display stand, Product color: Black. Width: 1400 mm, Depth: 600 mm, Height: 2000 mm. Quantity per pallet: 1 pc(s), Minimum order quantity: 1 pc(s). Package width: 2060 mm, Package depth: 630 mm, Package height: 80 mm