location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58580 bath/spa pillow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
58580
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58580
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138961676
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2019 12:43:44
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 58580 bath/spa pillow:
This short summary of the Bestway 58580 bath/spa pillow data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58580, Odor-resistant, Chemical-resistant, White, Polyurethane

Long summary description Bestway 58580 bath/spa pillow:
This is an auto-generated long summary of Bestway 58580 bath/spa pillow based on the first three specs of the first five spec groups.

Bestway 58580. Product color: White, Material: Polyurethane, Minimum order quantity: 1 pc(s). Package width: 260 mm, Package depth: 205 mm, Package height: 205 mm. Quantity per pallet: 64 pc(s)

Features
Product color *
White
Material *
Polyurethane
Waterproof
Yes
Odor-resistant
Yes
Chemical-resistant
Yes
Easy to clean
Yes
Minimum order quantity
1 pc(s)
Intrastat code
84212100
Weight & dimensions
Package width
260 mm
Package depth
205 mm
Package height
205 mm
Package weight
813 g
Package volume
52000 cm³
Packaging content
Quantity
2
Logistics data
Quantity per pallet
64 pc(s)
Brand Image Article code product Stock Price from
Bestway 58317 bath/spa pillow Bestway 58317 bath/spa pillow
(show image)
58317 58317