location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 67703 air mattress Single mattress Black, Red Unisex

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
67703
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67703
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138968262 show
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 14:45:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bestway 67703 air mattress Single mattress Black, Red Unisex
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single mattress
  • - Queen size
  • - Unisex
  • - Black, Red
More>>>
Short summary description Bestway 67703 air mattress Single mattress Black, Red Unisex:
This short summary of the Bestway 67703 air mattress Single mattress Black, Red Unisex data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 67703, Single mattress, Queen size, Rectangle

Long summary description Bestway 67703 air mattress Single mattress Black, Red Unisex:
This is an auto-generated long summary of Bestway 67703 air mattress Single mattress Black, Red Unisex based on the first three specs of the first five spec groups.

Bestway 67703. Type: Single mattress, Product color: Black, Red, Mattress size: Queen size. Width: 2030 mm, Length: 1520 mm, Height: 220 mm. Package width: 550 mm, Package depth: 200 mm, Package height: 200 mm. Quantity per pack: 1 pc(s). Minimum order quantity: 4 pc(s), Quantity per pallet: 48 pc(s)

Features
Mattress size
Queen size
Shape
Rectangle
Type *
Single mattress
Product color *
Black, Red
Built-in pillow
Yes
Operating time
2 min
Indication light
No
Recommended gender
Unisex
Intrastat code
39269092
Weight & dimensions
Width
2030 mm
Length
1520 mm
Height
220 mm
Weight & dimensions
Weight
4,54 kg
Packaging data
Package width
550 mm
Package depth
200 mm
Package height
200 mm
Package volume
97000 cm³
Package type
Box
Packaging content
Storage case
Yes
Repair patch included
Yes
Quantity per pack
1 pc(s)
Logistics data
Minimum order quantity
4 pc(s)
Quantity per pallet
48 pc(s)
Brand Image Article code product Stock Price from
Bestway 67617 air mattress Single mattress Grey Unisex Bestway 67617 air mattress Single mattress Grey Unisex
(show image)
67617 67617
Bestway 67619 air mattress Single mattress Multicolour Unisex Bestway 67619 air mattress Single mattress Multicolour Unisex
(show image)
67619 67619
Bestway 67003 air mattress Double mattress Blue Bestway 67003 air mattress Double mattress Blue
(show image)
67003 67003