location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68088 backpacking tent Dome tent 3 person(s) Black, Blue, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
68088
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68088
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138969740
Category:
Portable shelter made of cloth, supported by one or more poles and stretched tight by cords or loops attached to pegs driven into the ground.
Backpacking Tents Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 16:01:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 68088 backpacking tent Dome tent 3 person(s) Black, Blue, Yellow:
This short summary of the Bestway 68088 backpacking tent Dome tent 3 person(s) Black, Blue, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68088, Dome tent, 3 person(s), Mosquito net, Black, Blue, Yellow

Long summary description Bestway 68088 backpacking tent Dome tent 3 person(s) Black, Blue, Yellow:
This is an auto-generated long summary of Bestway 68088 backpacking tent Dome tent 3 person(s) Black, Blue, Yellow based on the first three specs of the first five spec groups.

Bestway 68088. Type: Dome tent, Number of sleeping places: 3 person(s), Product color: Black, Blue, Yellow. Ground cloth material: Polyester, Frame material: Fiberglass, Interior material: Polyester. Width: 2100 mm, Depth: 2100 mm, Height: 1200 mm. Package width: 590 mm, Package depth: 125 mm, Package height: 135 mm. Package type: Blister

Features
Type *
Dome tent
Number of sleeping places *
3 person(s)
Comfort sleeping capacity (max)
3 person(s)
Product color *
Black, Blue, Yellow
Coloration
Monochromatic
Ground cloth density
110 g/m²
Tent fabric waterproof rating
60 cm
Number of rooms
1
Number of doors
1 door(s)
Side window
Yes
Mosquito net
Yes
Intrastat code
63062200
Minimum order quantity
2 pc(s)
Material
Ground cloth material
Polyester
Frame material
Fiberglass
Material
Interior material
Polyester
Tent pegs material
Steel
Weight & dimensions
Width
2100 mm
Depth
2100 mm
Height
1200 mm
Weight
2,81 kg
Packaging data
Package width
590 mm
Package depth
125 mm
Package height
135 mm
Packaging content
Carrying case
Yes
Package type
Blister
Technical details
Package volume
92000 cm³
Logistics data
Quantity per pallet
18 pc(s)
Brand Image Article code product Stock Price from
Bestway 68091 backpacking tent Dome tent 4 person(s) Bestway 68091 backpacking tent Dome tent 4 person(s)
(show image)
68091 68091
Bestway 68090 backpacking tent Dome tent 3 person(s) Blue Bestway 68090 backpacking tent Dome tent 3 person(s) Blue
(show image)
68090 68090
Bestway 68085 backpacking tent Pop-up tent 3 person(s) Black, Blue Bestway 68085 backpacking tent Pop-up tent 3 person(s) Black, Blue
(show image)
68085 68085
Bestway 68011 backpacking tent Dome/Igloo tent 3 person(s) Black, Blue, Red Bestway 68011 backpacking tent Dome/Igloo tent 3 person(s) Black, Blue, Red
(show image)
68011 68011
Bestway 68007 backpacking tent Dome/Igloo tent 2 person(s) Grey, Orange Bestway 68007 backpacking tent Dome/Igloo tent 2 person(s) Grey, Orange
(show image)
68007 68007
Bestway 68046 backpacking tent Dome/Igloo tent 3 person(s) Green Bestway 68046 backpacking tent Dome/Igloo tent 3 person(s) Green
(show image)
68046 68046
Bestway 68014 backpacking tent Dome/Igloo tent 4 person(s) Khaki Bestway 68014 backpacking tent Dome/Igloo tent 4 person(s) Khaki
(show image)
68014 68014