location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 67690 air mattress Double mattress Blue, Grey Unisex

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
67690
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67690
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138968491 show
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 14:45:16
The date of the most recent change of the data-sheet in Icecat's system
Bestway 67690 user manual (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway 67690 air mattress Double mattress Blue, Grey Unisex
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double mattress
  • - Queen size
  • - Material: PVC
  • - Unisex
  • - Built-in air pump
  • - Blue, Grey
More>>>
Short summary description Bestway 67690 air mattress Double mattress Blue, Grey Unisex:
This short summary of the Bestway 67690 air mattress Double mattress Blue, Grey Unisex data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 67690, Double mattress, Queen size, Rectangle, Indoor, Built-in air pump

Long summary description Bestway 67690 air mattress Double mattress Blue, Grey Unisex:
This is an auto-generated long summary of Bestway 67690 air mattress Double mattress Blue, Grey Unisex based on the first three specs of the first five spec groups.

Bestway 67690. Type: Double mattress, Product color: Blue, Grey, Material: PVC. Width: 1520 mm, Length: 2030 mm, Height: 610 mm. Package width: 450 mm, Package depth: 400 mm, Package height: 180 mm. Quantity per pack: 1 pc(s). Minimum order quantity: 1 pc(s), Quantity per pallet: 36 pc(s)

Features
Mattress size
Queen size
Shape
Rectangle
Type *
Double mattress
Product color *
Blue, Grey
Material *
PVC
Suitable for
Indoor
Built-in pillow
Yes
Built-in air pump *
Yes
Indication light
No
Recommended gender
Unisex
Intrastat code
39269092
Interleaved Two of Five (ITF-14)
06942138985757
Weight & dimensions
Width
1520 mm
Length
2030 mm
Height
610 mm
Weight
9,34 kg
Packaging data
Package width
450 mm
Package depth
400 mm
Package height
180 mm
Package volume
36000 cm³
Package type
Box
Packaging content
Quantity per pack
1 pc(s)
Logistics data
Minimum order quantity
1 pc(s)
Quantity per pallet
36 pc(s)
Brand Image Article code product Stock Price from
Bestway 69058 air mattress Double mattress Grey Unisex Bestway 69058 air mattress Double mattress Grey Unisex
(show image)
69058 69058
Bestway 67692 air mattress Double mattress Blue, Grey Unisex Bestway 67692 air mattress Double mattress Blue, Grey Unisex
(show image)
67692 67692
Bestway 67614 air mattress Double mattress Beige, Black Unisex Bestway 67614 air mattress Double mattress Beige, Black Unisex
(show image)
67614 67614
Bestway 69024 air mattress Double mattress Beige Bestway 69024 air mattress Double mattress Beige
(show image)
69024 69024