location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 75085 inflatable lounge chair Grey, Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
75085
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75085
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138969696
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80698
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 09:37:36
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 75085 inflatable lounge chair Grey, Transparent:
This short summary of the Bestway 75085 inflatable lounge chair Grey, Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 75085, Grey, Transparent, PVC, 7 colours, IP67, 820 mm, 820 mm

Long summary description Bestway 75085 inflatable lounge chair Grey, Transparent:
This is an auto-generated long summary of Bestway 75085 inflatable lounge chair Grey, Transparent based on the first three specs of the first five spec groups.

Bestway 75085. Product color: Grey, Transparent, Material: PVC, Number of lighting colors: 7 colours. Width: 820 mm, Depth: 820 mm, Height: 410 mm. Package width: 350 mm, Package depth: 305 mm, Package height: 70 mm. Quantity per pallet: 80 pc(s). Battery size: AAA

Features
Product color *
Grey, Transparent
Material *
PVC
Suitable for indoor use
Yes
Suitable for outdoor use
Yes
Built-in LED lighting
Yes
Number of lighting colors
7 colours
Cup holder
No
Backrest
No
Armrest
No
Easy storage
Yes
Easy to clean
Yes
International Protection (IP) code
IP67
Intrastat code
94018000
Weight & dimensions
Width
820 mm
Depth
820 mm
Weight & dimensions
Height
410 mm
Weight
1,46 kg
Packaging data
Package width
350 mm
Package depth
305 mm
Package height
70 mm
Package type
Box
Package volume
52000 cm³
Quantity per pack
1 pc(s)
Logistics data
Quantity per pallet
80 pc(s)
Battery
Battery size
AAA
Number of batteries supported
3
Batteries included
No
Other features
Minimum order quantity
6 pc(s)
Brand Image Article code product Stock Price from
Bestway 75081 inflatable lounge chair Green Bestway 75081 inflatable lounge chair Green
(show image)
75081 75081
Bestway 75086 inflatable lounge chair Grey, Translucent Bestway 75086 inflatable lounge chair Grey, Translucent
(show image)
75086 75086