location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 75077 inflatable lounge chair Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
75077
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75077
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138967760
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96823
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 09:37:36
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 75077 inflatable lounge chair Black:
This short summary of the Bestway 75077 inflatable lounge chair Black data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 75077, Black, PVC, 990 mm, 1120 mm, 1250 mm, 3,33 kg

Long summary description Bestway 75077 inflatable lounge chair Black:
This is an auto-generated long summary of Bestway 75077 inflatable lounge chair Black based on the first three specs of the first five spec groups.

Bestway 75077. Product color: Black, Material: PVC. Width: 990 mm, Depth: 1120 mm, Height: 1250 mm. Package width: 350 mm, Package depth: 330 mm, Package height: 115 mm. Quantity per pallet: 72 pc(s). Minimum order quantity: 3 pc(s)

Features
Product color *
Black
Material *
PVC
Cup holder
No
Backrest
Yes
Easy storage
Yes
Easy to clean
Yes
Intrastat code
94018000
Weight & dimensions
Width
990 mm
Depth
1120 mm
Height
1250 mm
Weight & dimensions
Weight
3,33 kg
Packaging data
Package width
350 mm
Package depth
330 mm
Package height
115 mm
Package type
Box
Package volume
46000 cm³
Quantity per pack
1 pc(s)
Logistics data
Quantity per pallet
72 pc(s)
Other features
Minimum order quantity
3 pc(s)
Brand Image Article code product Stock Price from
Bestway 75081 inflatable lounge chair Green Bestway 75081 inflatable lounge chair Green
(show image)
75081 75081
Bestway 75086 inflatable lounge chair Grey, Translucent Bestway 75086 inflatable lounge chair Grey, Translucent
(show image)
75086 75086
Bestway 75075 inflatable lounge chair Multicolour Bestway 75075 inflatable lounge chair Multicolour
(show image)
75075 75075