location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 24050 diving mask Black, Green Child

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24050
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24050
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138966718
Category: Diving Masks Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 17:06:57
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 24050 diving mask Black, Green Child:
This short summary of the Bestway 24050 diving mask Black, Green Child data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 24050, Child, Half face mask, Snorkeling, Black, Green, 14 yr(s), 600 g

Long summary description Bestway 24050 diving mask Black, Green Child:
This is an auto-generated long summary of Bestway 24050 diving mask Black, Green Child based on the first three specs of the first five spec groups.

Bestway 24050. Recommended age group: Child, Construction: Half face mask, Suitable for: Snorkeling. Weight: 600 g, Package width: 235 mm, Package depth: 490 mm. Quantity per pack: 1 pc(s), Package type: Blister. Minimum order quantity: 6 pc(s), Quantity per pallet: 168 pc(s)

Features
Recommended age (min)
14 yr(s)
Number of lenses
2
Product color *
Black, Green
Recommended age group *
Child
Snorkel tube included *
Yes
Integrated purge valve
Yes
Construction *
Half face mask
Suitable for *
Snorkeling
Adjustable strap
Yes
Quantity
1
Intrastat code
95069990
Technical details
Package volume
48000 cm³
Weight & dimensions
Weight
600 g
Package width
235 mm
Package depth
490 mm
Package height
115 mm
Packaging content
Quantity per pack
1 pc(s)
Package type
Blister
Logistics data
Minimum order quantity
6 pc(s)
Quantity per pallet
168 pc(s)
Brand Image Article code product Stock Price from
Bestway 22053 diving mask Polycarbonate Black, Blue, Red, Transparent, White Adult Bestway 22053 diving mask Polycarbonate Black, Blue, Red, Transparent, White Adult
(show image)
22053 22053