location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43297 pool/beach float Multicolour Pattern PVC Floating mattress

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43297
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43297
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138968439
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63151
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 15:41:24
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 43297 pool/beach float Multicolour Pattern PVC Floating mattress:
This short summary of the Bestway 43297 pool/beach float Multicolour Pattern PVC Floating mattress data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 43297, Multicolour, Floating mattress, Pattern, PVC, Boy/Girl, 180 kg

Long summary description Bestway 43297 pool/beach float Multicolour Pattern PVC Floating mattress:
This is an auto-generated long summary of Bestway 43297 pool/beach float Multicolour Pattern PVC Floating mattress based on the first three specs of the first five spec groups.

Bestway 43297. Product color: Multicolour, Product type: Floating mattress, Coloration: Pattern. Width: 1730 mm, Length: 2210 mm, Height: 670 mm. Package width: 400 mm, Package depth: 400 mm, Package height: 195 mm. Quantity per pallet: 28 pc(s), Minimum order quantity: 1 pc(s)

Features
Product color *
Multicolour
Coloration *
Pattern
Material *
PVC
Product type *
Floating mattress
Maximum load weight
180 kg
Recommended gender *
Boy/Girl
Chambers quantity
2
Backrest
Yes
Backrests quantity
2
Cup holder
Yes
Number of cup holders
2
Heavy-duty handles
Yes
Number of carry handles
2
Not for children 0-3 years
Yes
Intrastat code
39269097
Weight & dimensions
Width
1730 mm
Length
2210 mm
Height
670 mm
Weight
7,68 kg
Packaging data
Package width
400 mm
Package depth
400 mm
Package height
195 mm
Package volume
37000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Quantity
1
Logistics data
Quantity per pallet
28 pc(s)
Minimum order quantity
1 pc(s)
Brand Image Article code product Stock Price from
Bestway 43120 pool/beach float Green, White Monochromatic PVC Floating island Bestway 43120 pool/beach float Green, White Monochromatic PVC Floating island
(show image)
43120 43120
Bestway 43155 pool/beach float Blue, White Vinyl Floating lounge chair Bestway 43155 pool/beach float Blue, White Vinyl Floating lounge chair
(show image)
43155 43155
Bestway 43135 pool/beach float Blue, White, Yellow Vinyl Floating island Bestway 43135 pool/beach float Blue, White, Yellow Vinyl Floating island
(show image)
43135 43135
Bestway 43111 pool/beach float Blue, White Pattern Vinyl Floating island Bestway 43111 pool/beach float Blue, White Pattern Vinyl Floating island
(show image)
43111 43111
Bestway 43109 pool/beach float Blue, White Vinyl Floating mattress Bestway 43109 pool/beach float Blue, White Vinyl Floating mattress
(show image)
43109 43109