location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43300 pool/beach float Blue, White Monochromatic PVC Floating mattress

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43300
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138969221
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 14:45:16
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 43300 pool/beach float Blue, White Monochromatic PVC Floating mattress:
This short summary of the Bestway 43300 pool/beach float Blue, White Monochromatic PVC Floating mattress data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 43300, Blue, White, Floating mattress, Monochromatic, PVC, Boy/Girl, 90 kg

Long summary description Bestway 43300 pool/beach float Blue, White Monochromatic PVC Floating mattress:
This is an auto-generated long summary of Bestway 43300 pool/beach float Blue, White Monochromatic PVC Floating mattress based on the first three specs of the first five spec groups.

Bestway 43300. Product color: Blue, White, Product type: Floating mattress, Coloration: Monochromatic. Width: 740 mm, Length: 1530 mm, Height: 280 mm. Package width: 240 mm, Package depth: 240 mm, Package height: 40 mm. Quantity per shipping (inner) case: 8 pc(s), Quantity per pallet: 504 pc(s), Minimum order quantity: 6 pc(s)

Features
Product color *
Blue, White
Coloration *
Monochromatic
Material *
PVC
Product type *
Floating mattress
Maximum load weight
90 kg
Recommended gender *
Boy/Girl
Chambers quantity
2
Built-in pillow
Yes
Headrest
Yes
Backrest
Yes
Cup holder
No
Heavy-duty handles
No
Intrastat code
39269097
Weight & dimensions
Width
740 mm
Length
1530 mm
Weight & dimensions
Height
280 mm
Weight
674 g
Packaging data
Package width
240 mm
Package depth
240 mm
Package height
40 mm
Package volume
17000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Quantity
1
Logistics data
Quantity per shipping (inner) case
8 pc(s)
Quantity per pallet
504 pc(s)
Minimum order quantity
6 pc(s)
Brand Image Article code product Stock Price from
Bestway 43237 pool/beach float Blue Monochromatic PVC Floating mattress Bestway 43237 pool/beach float Blue Monochromatic PVC Floating mattress
(show image)
43237 43237
Bestway 43139 pool/beach float Blue, Yellow Vinyl Floating island Bestway 43139 pool/beach float Blue, Yellow Vinyl Floating island
(show image)
43139 43139
Bestway 43124 pool/beach float Multicolour, Transparent Vinyl Floating mattress Bestway 43124 pool/beach float Multicolour, Transparent Vinyl Floating mattress
(show image)
43124 43124
Bestway 44020 pool/beach float Green, Pink, Yellow Vinyl Floating mattress Bestway 44020 pool/beach float Green, Pink, Yellow Vinyl Floating mattress
(show image)
44020 44020
Bestway 43103 pool/beach float Blue, Red Pattern Vinyl Floating mattress Bestway 43103 pool/beach float Blue, Red Pattern Vinyl Floating mattress
(show image)
43103 43103